The 08053K820JAWTR is a multilayer ceramic capacitor (MLCC) from AVX Corporation. It's designed for general-purpose applications requiring a small form factor and reliable capacitance. This capacitor is commonly used in various electronic circuits for decoupling, bypassing, and filtering.
Applications:
- Decoupling capacitors in digital circuits
- Bypass capacitors in power supplies
- Filtering capacitors in signal lines
- Timing circuits
- RF circuits
Features:
- Small 0805 case size
- High capacitance value
- Stable performance over temperature
- Low Equivalent Series Resistance (ESR)
- High insulation resistance
- RoHS compliant
Benefits:
- Effective noise reduction in electronic circuits
- Improved signal integrity
- Reliable operation in various environments
- Long lifespan
- Reduced board space requirements
Additional Details:
The 08053K820JAWTR has a capacitance of 82pF. It has a voltage rating. The operating temperature range is typically -55°C to +125°C. The component uses a stable dielectric material to maintain consistent performance over time and temperature. These capacitors are commonly found in consumer electronics, industrial equipment, and automotive systems.