EN
  • EN
  • DE

709177001622006

Part No 709177001622006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN CONTACT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Contact
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 18 AWG, Stranded or Solid
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627252-709177001622006
Ultra Librarian 3D Model Ultra Librarian 709177001622006 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-22AWG SMD
Need more? Email Us
3M
CONN DIP HDR IDC 50P VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 20P 28AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 18AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN 2POS SMD RA
Lowest to $0.6986
TE Connectivity
CONN WIRE IDC 4POS 18AWG SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 22AWG SMD
Need more? Email Us
3M
CONN DIP HDR IDC 14P VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess