EN
  • EN
  • DE

709177001612006

Part No 709177001612006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN CONTACT IDC 16AWG VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Contact
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 16 AWG
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627251-709177001612006
Ultra Librarian 3D Model Ultra Librarian 709177001612006 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
Omron
CONN DIP HDR IDC 64P 28AWG VERT
Need more? Email Us
JST Sales America Inc.
SCN HOUSING
Lowest to $0.0493
TE Connectivity
CONN DIP HDR IDC 6POS VERT
Lowest to $1.3636
AVX Corp/Kyocera Corp
CONN WIRE IDC 3POS 26AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN 2POS SMD RA
Lowest to $0.6986
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 22AWG SMD
Need more? Email Us
3M
CONN DIP HDR IDC 14P VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 18AWG SMD RA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess