EN
  • EN
  • DE

709177001501006

Part No 709177001501006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN CONTACT IDC 14AWG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Contact
Mounting Type Surface Mount
Cable Termination IDC
Wire Gauge 14 AWG
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1506999-709177001501006
Ultra Librarian 3D Model Ultra Librarian 709177001501006 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
HARTING
CONN DIP HDR IDC 16POS PCB
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 3POS 26AWG SMD RA
Need more? Email Us
Omron
CONN DIP HDR IDC 16P 28AWG VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG PCB RA
Need more? Email Us
3M
CONN DIP HDR IDC 14P VERT
Need more? Email Us
TE Connectivity
CONN DIP HDR IDC 6POS VERT
Lowest to $1.3636
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 18AWG SMD RA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess