EN
  • EN
  • DE

LQW15AN30NJ00D0X

Part No LQW15AN30NJ00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828340-LQW15AN30NJ00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN30NJ00D0X CAD Model

Description

The LQW15AN30NJ00D0X is a high-frequency wire-wound inductor produced by Murata Electronics. As part of the LQW series, it's designed for applications demanding a compact size, high Q-factor, and stable performance in radio frequency circuits. Its small footprint and robust electrical characteristics make it a suitable component for various wireless and RF applications.

Applications:

  • Mobile Phones: Used for impedance matching, filtering, and tuning in RF circuits.
  • Wireless LAN (WLAN) Devices: Integrated within Wi-Fi modules to facilitate signal processing and impedance matching.
  • Bluetooth Modules: Employed in Bluetooth devices for tuning and filtering purposes.
  • RF Amplifiers: Suitable for utilization in high-frequency amplifier circuits.
  • Filter Circuits: Applied in RF filter designs for signal conditioning and noise reduction.

Features:

  • Small Size: Features a compact 0402 (1005) package, facilitating high-density mounting.
  • High Q Value: Exhibits a high Q value, minimizing energy loss and enhancing circuit efficiency.
  • Tight Tolerance: Offers a tight inductance tolerance, ensuring precise circuit tuning and reliable performance.
  • Excellent SRF (Self-Resonant Frequency): Boasts a high SRF, minimizing unwanted resonance effects at high frequencies.
  • Wire Wound Construction: Utilizes a wire-wound construction, delivering superior performance in comparison to multilayer inductors, particularly in high-frequency environments.

Benefits:

  • Improved Circuit Performance: Achieves enhanced circuit stability and performance through a combination of high Q and tight tolerance.
  • Reduced Power Consumption: Minimizes energy losses due to its high Q value, thereby reducing power consumption, crucial for battery-powered devices.
  • Miniaturization: Enables the design and fabrication of smaller and more compact electronic devices.
  • Stable Inductance: Maintains a stable inductance value across a wide temperature range, ensuring consistent performance.
  • Reliable Operation: Constructed for dependable operation within stringent high-frequency environments.

Specifications:

The LQW15AN30NJ00D0X features an inductance value of 30 nH (nanohenries). The 'N' in the part number signifies a certain tolerance level for the inductance. Key specifications include a high Q factor at specified frequency and a high self-resonant frequency. The component's operating temperature range typically spans from -55°C to +125°C. It incorporates a ceramic core and enameled copper wire to ensure optimal electrical and mechanical properties at high frequencies.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess