The 600S6R8JT250T is a ceramic capacitor manufactured by AVX Corporation/Kyocera Corporation. It is designed for general-purpose applications requiring stable capacitance and reliable performance.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering applications
- Timing circuits
- General-purpose electronic circuits
Features:
- Ceramic capacitor type
- Surface mount technology (SMT) package
- 6.8pF capacitance
- 250V voltage rating
- Stable capacitance over temperature
- RoHS compliant
Benefits:
- Provides stable and reliable capacitance
- Reduces noise and interference in electronic circuits
- Simplifies board assembly
- Offers a compact solution for high-density applications
- Suitable for a wide range of operating conditions
Additional Details:
The 600S6R8JT250T capacitor's specific temperature coefficient, tolerance, and ESR (Equivalent Series Resistance) can be found in the manufacturer's datasheet. The ceramic material used in the capacitor provides excellent stability and low losses. Proper soldering techniques are essential for ensuring a reliable connection. The operating temperature range is typically -55°C to +125°C. The case size is a standard EIA size, which allows for automated pick-and-place assembly.
This capacitor is commonly used in a variety of electronic circuits to provide stable capacitance and filter out unwanted noise.