EN
  • EN
  • DE

100E390GMS3600X

Part No 100E390GMS3600X
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998647-100E390GMS3600X
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100E390GMS3600X CAD Model

Description

The 100E390GMS3600X is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. It's designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • Smoothing Circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • High Capacitance Value
  • Stable Capacitance over Temperature
  • Low Equivalent Series Resistance (ESR)
  • Surface Mount Technology (SMT)

Benefits

  • Effective at reducing noise and voltage ripple in electronic circuits.
  • Provides stable performance across varying temperature conditions.
  • Low ESR minimizes power loss and heat generation.
  • Suitable for high-density circuit board designs due to its small size.
  • Enhances the reliability and stability of electronic devices.

Additional Details

The 100E390GMS3600X is typically available in a standard surface-mount package size. The specific voltage rating and capacitance tolerance should be verified from the manufacturer's datasheet to ensure proper application. Care should be taken during soldering to avoid thermal shock, which can damage the capacitor. The datasheet provides detailed specifications, including capacitance value, voltage rating, temperature coefficient, and ESR. Always consult the manufacturer's datasheet for the most accurate and up-to-date information before using this capacitor in any circuit design. Proper handling and storage are also important to maintain the capacitor's performance and longevity. Avoid exposing the capacitor to excessive humidity or extreme temperatures.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Dell
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess