EN
  • EN
  • DE

100B8R2BT500XTV

Part No 100B8R2BT500XTV
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003785-100B8R2BT500XTV
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B8R2BT500XTV CAD Model

Description

The 100B8R2BT500XTV is a ceramic multilayer capacitor manufactured by AVX Corporation (now part of Kyocera AVX). This type of capacitor is commonly used in a variety of electronic circuits for functions such as filtering, bypassing, and decoupling. Their construction provides stable performance and high reliability in demanding applications.

Applications

  • Bypass Capacitors: Used in circuits to bypass high-frequency noise to ground, preventing it from interfering with other components.
  • Decoupling Capacitors: Placed near integrated circuits to provide a stable voltage supply by filtering out voltage fluctuations.
  • Filtering Circuits: Integrated into circuits to selectively pass or block certain frequencies.
  • Resonant Circuits: Employed in resonant circuits for tuning and energy storage.
  • Timing Circuits: Used in timing circuits to control the duration of pulses or signals.

Features

  • Multilayer Ceramic Construction: Enables high capacitance values in a compact package.
  • High Voltage Rating: Can withstand high voltages without dielectric breakdown.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation within the capacitor.
  • Stable Capacitance: Maintains a consistent capacitance value over a wide range of temperatures and frequencies.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Enhanced Circuit Stability: Improves the overall stability and reliability of electronic systems.
  • Compact Size: Allows for high-density circuit designs with minimal board space.
  • Long Service Life: Provides extended operational life due to its robust construction.
  • Environmental Friendliness: Minimizes environmental impact through RoHS compliance.

Additional Details

Multilayer ceramic capacitors (MLCCs) such as the 100B8R2BT500XTV are constructed by layering ceramic dielectric materials with metal electrodes. This structure allows for a high surface area within a small volume, leading to higher capacitance values compared to other capacitor types. The capacitor's performance is influenced by factors such as the dielectric material, electrode design, and manufacturing processes.

The designation "100B8R2BT500XTV" includes information about the capacitor's specific characteristics. For example, "8R2" likely represents the capacitance value (8.2 pF), while "BT" and "500XTV" refer to the temperature coefficient, voltage rating (500V), and other specific characteristics. Refer to the manufacturer's datasheet for detailed specifications.

AVX Corporation/Kyocera AVX is a leading manufacturer of passive electronic components, with a strong reputation for producing high-quality and reliable capacitors. Their products are widely used in various industries, including telecommunications, automotive, and consumer electronics.

You May Also Be Interested in

Intel
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Lowest to $0.7819
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1133 $61.3596
28+ $4.1956 $117.4768
43+ $4.0644 $174.7692
59+ $3.9334 $232.0706
76+ $3.8023 $288.9748
102+ $3.4089 $347.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess