EN
  • EN
  • DE

SAS3X36R SAS EXPANDER

Part No SAS3X36R SAS EXPANDER
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts ( S )
Description Build a fast high-port count solution using a small footprint with the 36-port expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091171-SAS3X36R SAS EXPANDER
Categories OEM Parts( S )
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAS3X36R SAS EXPANDER CAD Model

Description

The SAS3x36R is a SAS expander manufactured by Broadcom (formerly Avago Technologies). It is designed to increase the number of SAS or SATA devices that can be connected to a single SAS controller. SAS expanders are crucial components in storage systems requiring high capacity and scalability.

Applications:

  • Storage Arrays (SAN, NAS)
  • High-Density Servers
  • JBOD (Just a Bunch Of Disks) Systems
  • Tape Libraries
  • Enterprise Data Centers
  • Cloud Storage Infrastructure
  • Video Surveillance Systems

Features:

  • 36 Ports
  • 12 Gbps SAS data transfer rates
  • Supports SAS and SATA devices
  • Zoning Support
  • SES-2 Enclosure Management
  • SGPIO support
  • Hot-Plug support

Benefits:

  • Increased storage capacity by expanding the number of connectable devices
  • High data transfer rates for improved performance
  • Flexible storage configuration options
  • Simplified storage management with enclosure management support
  • Hot-plug capabilities for easy maintenance and upgrades
  • Reduced system complexity compared to using multiple SAS controllers
  • Scalable storage solutions to meet growing data demands

Relevant Additional Details:

The SAS3x36R expander allows for connecting up to 36 SAS or SATA drives to a single SAS controller. It supports zoning, which allows partitioning of the storage system for increased security and management. The SES-2 enclosure management features enable monitoring and control of the storage enclosure. SGPIO support facilitates communication between the expander and the enclosure backplane. The SAS3x36R is designed for high reliability and is suitable for use in enterprise environments. It supports various operating systems and RAID levels, providing a flexible and scalable storage solution.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess