EN
  • EN
  • DE

QEDS-9100-S00

Part No QEDS-9100-S00
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Optical Shaft-Encoder Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014224-QEDS-9100-S00
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QEDS-9100-S00 CAD Model

Description

The QEDS-9100-S00 is an incremental encoder module manufactured by Avago Technologies (now Broadcom Inc.). This encoder module is designed to provide precise position and speed feedback in a variety of motion control applications. Its compact size, high resolution, and robust performance make it suitable for use in printers, scanners, robotics, and other industrial equipment.

Applications

  • Printers: Used for accurate paper feeding and print head positioning.
  • Scanners: Employed in precise scanning and image capture.
  • Robotics: Integrated into robotic arms and automated systems for position control.
  • Industrial Automation: Utilized in various industrial equipment for motion feedback and control.
  • Medical Equipment: Used in medical devices requiring precise motion control.

Features

  • High Resolution: Provides accurate position and speed feedback.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Quadrature Output: Provides two output signals in quadrature for direction sensing.
  • Single 5V Supply: Simplifies power supply requirements.
  • TTL Compatible Output: Easy to interface with digital logic circuits.

Benefits

  • Precise Motion Control: Enables accurate and reliable motion control in various applications.
  • Improved System Performance: Provides precise feedback for closed-loop control systems.
  • Easy Integration: Compact size and standard output signals simplify system integration.
  • Reduced System Cost: Eliminates the need for external components.
  • Enhanced System Reliability: Provides robust and durable performance in demanding environments.

Additional Details

The QEDS-9100-S00 encoder module consists of an LED source, a detector IC, and a code wheel or strip. As the code wheel or strip rotates, the encoder module generates two quadrature output signals that can be used to determine the position, direction, and speed of the rotating object. The module operates on a single 5V power supply and provides TTL compatible output signals. It features a compact design that allows for easy integration into various applications. The QEDS-9100-S00 operates over a temperature range of -40°C to +100°C, ensuring reliable performance in demanding environments. The resolution of the encoder depends on the specific code wheel or strip used with the module.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess