EN
  • EN
  • DE

QCPL-W451-560E

Part No QCPL-W451-560E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Avago Optocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086698-QCPL-W451-560E
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-W451-560E CAD Model

Description

The QCPL-W451-560E is a high-speed, low-power optocoupler from AVAGO TECHNOLOGIES LIMITED, designed for digital logic isolation and high-speed data communication applications. It provides a high level of electrical isolation while maintaining fast data transfer rates. This optocoupler is suitable for use in various industrial and communication systems where safety and reliable signal transmission are critical.

Applications:

  • Digital logic isolation
  • High-speed data communication
  • Isolated data bus interfaces
  • Motor control systems
  • Switching power supplies

Features:

  • High speed: Up to 15 MBd data rate
  • Low power consumption
  • High common mode transient immunity (CMTI)
  • Wide operating temperature range
  • Compact package
  • Safety and Regulatory Approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits:

  • Fast and reliable data transfer
  • Energy-efficient operation
  • Robust performance in noisy environments
  • Suitable for use in harsh industrial conditions
  • Space-saving design

Additional Details:

The QCPL-W451-560E features a high data rate of up to 15 MBd, making it suitable for high-speed data communication applications. Its low power consumption helps to reduce energy costs and improve system efficiency. The high CMTI ensures that the device is immune to noise and transients, providing reliable performance in noisy environments. The wide operating temperature range allows for use in harsh industrial conditions.

The compact package of the QCPL-W451-560E allows for space-saving designs, making it ideal for applications where board space is limited. The device's safety and regulatory approvals ensure that it meets the requirements of various safety standards. This optocoupler is commonly used in industrial automation, motor control, and data communication systems requiring both high-speed and robust isolation.

You May Also Be Interested in

Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess