EN
  • EN
  • DE

HSMS-282C

Part No HSMS-282C
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Description Surface Mount RF Schottky Barrier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825111-HSMS-282C
Ultra Librarian 3D Model Ultra Librarian HSMS-282C CAD Model

Description

The HSMS-282C is a surface mount Schottky diode from AVAGO TECHNOLOGIES LIMITED. This diode is designed for high-performance mixer and detector applications in the microwave and millimeter-wave frequency ranges. Its low series resistance and small junction capacitance make it an excellent choice for demanding RF and microwave circuits.

Applications

  • RF Mixers: Used in frequency mixers to convert signals to different frequencies.
  • Detectors: Employed in detectors to convert RF signals to DC voltages.
  • Sampling circuits: Suitable for high-speed sampling applications.
  • Frequency Doublers: Used in circuits that double the frequency of an input signal.
  • RF Switches: Incorporated into RF switches for high-speed signal control.

Features

  • Low series resistance: Minimizes signal loss and improves performance.
  • Small junction capacitance: Enables high-frequency operation and reduces parasitic effects.
  • Surface mount package: Allows for automated assembly and compact design.
  • High breakdown voltage: Provides robustness and reliability in high-voltage applications.
  • Fast switching speed: Enables rapid signal processing.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved sensitivity: Enhances the ability to detect weak signals.
  • Increased efficiency: Reduces power consumption and improves overall system performance.
  • Compact design: Enables miniaturization of RF and microwave circuits.
  • High reliability: Ensures consistent performance and long lifespan.
  • Simplified assembly: Facilitates automated manufacturing processes.

Additional Details

The HSMS-282C typically features a forward voltage of around 0.35V and a reverse breakdown voltage of over 15V. Its operating frequency range extends into the GHz region, making it suitable for a wide array of wireless communication and radar systems. The diode is available in various surface mount packages, such as SOT-23 and SOD-323, providing flexibility in circuit board layout. It is commonly used in applications requiring high sensitivity, low noise, and fast switching speeds. The HSMS-282C is manufactured using advanced semiconductor processing techniques to ensure consistent performance and high reliability. The diode's performance characteristics are typically specified at various frequencies and temperatures to facilitate accurate circuit design and optimization.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,836 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess