EN
  • EN
  • DE

HFCT5961TG

Part No HFCT5961TG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (F - I)
Description 155 Mbit/s SMF (15km) 2x5 PECL SFF LC for SONET/SDH, ATM (OC-3) 0C to 70C: w/o EMI Shield
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1026897-HFCT5961TG
Categories OEM Parts(F-I)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFCT5961TG CAD Model

Description

The HFCT-5961TG is a small form-factor pluggable (SFP) transceiver module manufactured by Avago Technologies (now Broadcom). It is designed for high-speed data communication applications, primarily in Gigabit Ethernet networks.

Applications

  • Gigabit Ethernet: Used in Gigabit Ethernet switches, routers, and network interface cards (NICs).
  • Fiber Channel: Supports Fiber Channel links in storage area networks (SANs).
  • Data Centers: Provides high-bandwidth connectivity for servers and storage devices.
  • Telecommunications: Used in telecom equipment for data transmission.
  • Security Systems: Deployed in surveillance systems requiring high-speed data transfer.

Features

  • SFP Transceiver: Complies with the SFP Multi-Source Agreement (MSA).
  • 1.25 Gbps Data Rate: Supports data rates up to 1.25 Gbps.
  • 850 nm VCSEL Laser: Utilizes a vertical-cavity surface-emitting laser (VCSEL) for short-wavelength transmission.
  • Multi-Mode Fiber (MMF): Designed for use with multi-mode fiber optic cables.
  • Distance: Supports distances up to 550 meters on OM2 MMF.
  • Duplex LC Connector: Features a duplex LC connector for easy connection.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver parameters.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High performance: Delivers reliable and high-speed data transmission.
  • Compact size: SFP form factor allows for high port density.
  • Easy installation: Plug-and-play design simplifies installation and maintenance.
  • Cost-effective: Provides a cost-efficient solution for Gigabit Ethernet connectivity.
  • Monitoring capabilities: DDM functionality enables proactive network management.

Additional Details

The HFCT-5961TG operates at a wavelength of 850 nm and is suitable for short-reach applications using multi-mode fiber. The digital diagnostic monitoring (DDM) feature allows users to monitor parameters such as optical output power, optical input power, temperature, laser bias current, and transceiver supply voltage. This functionality facilitates troubleshooting and proactive maintenance. The transceiver is designed to operate within a specified temperature range, typically 0°C to 70°C. The SFP transceiver consumes low power, typically less than 1W. It is compatible with a wide range of networking equipment that supports SFP transceivers. Proper handling and insertion/removal procedures should be followed to avoid damage to the transceiver and the host equipment. The module provides a secure and reliable connection for Gigabit Ethernet applications in various networking environments.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess