The HEDS-9781-G54 is a three-channel incremental encoder module manufactured by Avago Technologies (now Broadcom). It provides digital output for position and velocity feedback. This encoder module is commonly used in robotics, industrial automation, and motion control systems where precise and reliable feedback is required.
Applications
- Robotics
- Industrial automation
- Motion control systems
- Printers
- Scanners
Features
- Three-channel incremental encoder output
- High resolution
- Compact size
- Easy to mount
- TTL compatible outputs
Benefits
- Provides precise position and velocity feedback
- Enables accurate control of motion systems
- Simplifies system design
- Offers high reliability
- Reduces overall system cost
Additional Details
The HEDS-9781-G54 encoder module provides three-channel incremental encoder outputs (A, B, and Index) for precise position and velocity feedback. Its compact size and easy-to-mount design simplify system integration. The TTL-compatible outputs ensure compatibility with a wide range of control systems. This encoder module is designed for high reliability and is suitable for demanding applications.
Technical Specifications:
- Channels: Three (A, B, Index)
- Resolution: Varies based on code disk (typically up to 1000 CPR or more)
- Output Type: TTL Compatible
- Supply Voltage: Typically 5V
- Operating Temperature: Standard Industrial Temperature Range