EN
  • EN
  • DE

HCMS-2915-M

Part No HCMS-2915-M
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824651-HCMS-2915-M
Ultra Librarian 3D Model Ultra Librarian HCMS-2915-M CAD Model

Description

The Avago Technologies HCMS-2915-M is a 5x7 dot matrix display. This particular model features a bright and uniform light output, making it ideal for various applications requiring clear and easily readable text or simple graphics.

Applications:

  • Industrial Control Panels: Displaying status information, process variables, and alarm messages.
  • Instrumentation: Readouts for measurement devices, such as multimeters, oscilloscopes, and signal generators.
  • Point-of-Sale (POS) Terminals: Displaying transaction details, prices, and prompts for customers and staff.
  • Medical Equipment: Displaying patient data, settings, and alerts on medical devices.
  • Consumer Electronics: Used in various consumer electronics products for displaying information.

Features:

  • 5x7 Dot Matrix: Allows for the display of alphanumeric characters and simple graphics.
  • Bright and Uniform Illumination: Provides excellent readability in various ambient lighting conditions.
  • Low Power Consumption: Energy-efficient operation for battery-powered devices and other power-sensitive applications.
  • Easy to Interface: Simple interface requirements for easy integration into existing systems.
  • Wide Viewing Angle: Allows for easy viewing from various angles.
  • Compact Size: Space-saving design for integration into small devices.

Benefits:

  • Improved Readability: Ensures clear and easily readable information display.
  • Reduced Power Consumption: Minimizes energy usage for extended battery life and reduced operating costs.
  • Simplified Integration: Eases the design and integration process, reducing development time and costs.
  • Enhanced User Experience: Provides a clear and informative display, improving the user experience.
  • Durable and Reliable: Offers reliable operation in various environments.

Additional Details:

The HCMS-2915-M typically requires a serial or parallel interface for data input. The specific interface requirements and control signals depend on the chosen implementation. The display color depends on the LED material used in the dot matrix. The operating voltage and current requirements should be carefully considered during system design to ensure proper display performance and longevity. Datasheets available from Avago Technologies provide detailed information regarding electrical characteristics, timing diagrams, and application notes to aid in the proper use of the HCMS-2915-M display.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.3102 $106.6204
3+ $43.7422 $131.2266
5+ $42.3746 $211.8730
6+ $41.0083 $246.0498
8+ $39.6408 $317.1264
10+ $35.5405 $355.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess