The ASSR-4130 is a solid-state relay (SSR) manufactured by Avago Technologies Limited. It is designed for applications that require high isolation voltage and current. This relay is known for its robustness and reliability in switching AC or DC loads. This part is end-of-life and therefore should not be used in new designs.
Applications
- Industrial control systems
- Motor control
- Lighting control
- Heating control
- Power supplies
Features
- High isolation voltage (5300 Vrms)
- Low on-resistance
- High surge current capability
- AC and DC load switching
- Compact package
Benefits
- Provides exceptional electrical isolation for safety.
- Minimizes power dissipation during switching.
- Handles transient voltage spikes effectively.
- Versatile for both AC and DC load applications.
- Saves space in high-density designs.
Technical Specifications
Isolation Voltage: 5300 Vrms
Load Voltage: Up to 400V
Load Current: Up to 0.15A
On-Resistance: (Typically) 22 Ohms
Operating Temperature Range: -40°C to +85°C
The ASSR-4130 offers a long operational life and requires minimal maintenance compared to electromechanical relays. It is designed to withstand harsh industrial environments, providing stable and consistent performance. This component is no longer available for new designs.