EN
  • EN
  • DE

ASSR-322R

Part No ASSR-322R
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Compact Solid-State Bi-directional Signal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147708-ASSR-322R
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-322R CAD Model

Description

The ASSR-322R is a miniature surface mount solid-state relay (SSR) manufactured by Avago Technologies (now Broadcom). Similar to the ASSR-3220, it provides high isolation voltage and current capabilities in a compact package, making it suitable for diverse switching applications. Common uses include industrial control systems, telecommunications equipment, and applications that demand reliable and electrically isolated switching.

Like other solid-state relays, the ASSR-322R leverages an LED to optically isolate the input signal from the output switching component. This optical barrier guarantees a strong level of electrical isolation between the input and output circuits. This isolation protects delicate control components from high-voltage surges and ground loops, enhancing safety and reliability. The absence of moving parts compared to electromechanical relays contributes to its robust and long-lasting performance.

Applications:

  • Industrial Automation: Ideal for switching motors, solenoids, and other industrial loads.
  • Telecom Equipment: Enables isolation and switching functionalities within telecommunications circuits.
  • Instrumentation and Measurement: Used to provide signal isolation in testing and measurement equipment.
  • Medical Devices: Ensures electrical isolation in devices directly connected to patients.
  • Power Supplies: Facilitates switching of power supply voltages while maintaining high isolation.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Surface Mount Design: Compact size allows for convenient PCB mounting.
  • Solid-State Construction: Enhances longevity by removing moving parts.
  • Low Input Current: Activates with minimal input current requirements.
  • Rapid Switching: Supports quick switching speeds suitable for high-frequency applications.

Benefits:

  • Increased Reliability: Minimizes the need for maintenance by eliminating mechanical wear.
  • Enhanced Safety Features: Protects control circuits with superior electrical isolation.
  • Simplified System Integration: Easy to incorporate into designs using its surface-mount package.
  • Improved Performance: Facilitates faster switching and efficient operation.
  • Reduced Footprint: Saves board space due to its compact size.

The ASSR-322R typically operates with an input voltage range of 3V to 5V, features an output voltage rating up to 60V, and handles an output current of up to 300mA. Its isolation voltage is typically 3750 Vrms. The operating temperature generally ranges from -40°C to +85°C. Comprehensive technical details, application guidelines, and design considerations are available in the official datasheet from Broadcom. Appropriate thermal management strategies should be employed, based on load current and ambient conditions, to ensure the relay's long-term operational stability. While categorized as End-of-Life, relevant datasheets and remnant stock may still be accessible.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess