The AFEM-7785-TR1 is a Front-End Module (FEM) from Avago Technologies (now Broadcom), designed for high-performance Wi-Fi applications. This module integrates a Power Amplifier (PA), a Low Noise Amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch. It supports the 2.4 GHz band and is commonly used in wireless routers, access points, and other Wi-Fi enabled devices. Its compact size and integrated functionality make it an ideal solution for maximizing performance while minimizing board space.
Applications:
- Wireless Routers
- Access Points
- Wireless Repeaters
- Client Devices (USB Dongles, Network Cards)
- IoT (Internet of Things) Devices
- Smart Home Appliances
Features:
- Integrated Power Amplifier (PA)
- Low Noise Amplifier (LNA) with Bypass
- Transmit/Receive (T/R) Switch
- 2.4 GHz Operation
- High Linearity
- Compact Footprint
- 50 Ohm Input/Output Matching
Benefits:
- Improved Wi-Fi Range and Performance.
- Reduced Component Count and Board Space.
- Simplified Design and Manufacturing.
- Enhanced Receiver Sensitivity.
- Increased Transmit Power.
- Lower Power Consumption.
Additional Details:
The AFEM-7785-TR1 optimizes Wi-Fi system performance by providing a fully integrated front-end solution. The integrated PA delivers high output power, improving the signal strength and range of the Wi-Fi network. The LNA with bypass capability enhances receiver sensitivity, allowing for better reception of weak signals. The T/R switch facilitates seamless switching between transmit and receive modes. The module's compact footprint allows for easy integration into space-constrained designs. This front-end module is designed to meet the demanding requirements of modern Wi-Fi systems, offering a combination of high performance, small size, and low power consumption. It is commonly used to improve the overall performance and reliability of wireless communication in various applications.