EN
  • EN
  • DE

ACPM-7800-TR1

Part No ACPM-7800-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1527+
Reference case BGA
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 717425-ACPM-7800-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-7800-TR1 CAD Model

Description

The ACPM-7800-TR1 is a power amplifier module manufactured by Avago Technologies (now Broadcom). This module is designed to provide high power and efficiency for wireless communication systems, particularly in applications like cellular infrastructure and small cell base stations. It's characterized by its compact size and ability to deliver high linearity.

Applications:

  • Cellular Infrastructure
  • Small Cell Base Stations
  • Remote Radio Heads (RRH)
  • Distributed Antenna Systems (DAS)
  • Repeaters

Features:

  • High Power Added Efficiency (PAE): Maximizes power efficiency, reducing energy consumption and heat generation.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Integrated Matching Circuitry: Simplifies the design process and reduces the need for external components.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wideband Operation: Supports multiple frequency bands, providing versatility in deployment.
  • Thermal Protection: Includes built-in thermal shutdown features to prevent damage from overheating.

Benefits:

  • Reduced Operating Costs: High PAE lowers power consumption, resulting in significant cost savings.
  • Improved Network Performance: High linearity ensures clear and reliable signal transmission.
  • Simplified Design and Manufacturing: Integrated matching circuitry reduces design complexity and component count.
  • Smaller and Lighter Equipment: Compact size enables the development of smaller and more portable wireless devices.
  • Enhanced System Reliability: Thermal protection features prevent damage and extend the lifespan of the module.

The ACPM-7800-TR1 power amplifier module provides a robust and efficient solution for wireless communication applications. Its combination of high power, efficiency, and linearity makes it an ideal choice for infrastructure and small cell deployments. The integrated features and compact design simplify the integration process, allowing manufacturers to quickly deploy high-performance wireless solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess