The ACPM-5001-TR is a high-linearity power amplifier module manufactured by Avago Technologies (now Broadcom). It's designed for use in wireless communication systems, particularly in applications requiring high output power and excellent linearity.
Applications
- Wireless infrastructure
- Cellular base stations
- Small cell deployments
- Repeater systems
- Public safety radio
Features
- High linearity performance
- High output power
- Integrated matching networks
- Compact surface-mount package
- 5 GHz band operation
- Low power consumption
Benefits
- Improved signal quality due to high linearity, reducing distortion and interference.
- Extended communication range due to high output power, increasing coverage area.
- Simplified design and reduced board space due to integrated matching networks.
- Lower operating costs due to low power consumption, minimizing energy usage.
- Reduced time to market because integrated matching networks mean less tuning.
Additional Details
The ACPM-5001-TR typically operates in the 5 GHz frequency band and is designed for use in high-performance wireless systems. The integrated matching networks simplify the design process by eliminating the need for external matching components. The module's compact surface-mount package enables integration into space-constrained applications. The '-TR' suffix often indicates tape and reel packaging for automated assembly.
Technical Specifications (Typical):
- Frequency Range: Typically 5.15 to 5.85 GHz (refer to datasheet for exact range)
- Output Power: Refer to datasheet for specific power level at given operating conditions
- Gain: Refer to datasheet for typical gain value
- Supply Voltage: Refer to datasheet for recommended voltage
- Operating Temperature: Refer to datasheet for operating temperature range