The ACPL-312T is a high-performance, easy-to-use smart gate drive optocoupler designed by Avago Technologies. It's specifically tailored for driving IGBTs and MOSFETs used in power inverter applications. This device offers critical safety and performance features, including desaturation detection, undervoltage lockout (UVLO), and fault feedback, enhancing the reliability and efficiency of power conversion systems.
Applications
- IGBT/MOSFET gate drive
- Industrial inverters
- Motor drives
- Renewable energy inverters (solar, wind)
- Power supplies
- UPS (Uninterruptible Power Supplies)
Features
- Desaturation detection with fault feedback
- Undervoltage lockout (UVLO) with hysteresis
- High output current: ±2.5 A peak
- Wide operating VCC range: 15 V to 30 V
- High common-mode transient immunity (CMTI): 50 kV/µs
- Propagation delay: <300 ns
- Galvanic isolation
- Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
Benefits
- Enhanced system protection through desaturation detection, which quickly shuts down the IGBT/MOSFET in case of overcurrent or short-circuit conditions.
- Prevention of IGBT/MOSFET damage with undervoltage lockout, ensuring sufficient gate drive voltage.
- Improved system efficiency with fast switching speeds and low propagation delay.
- Reliable operation in noisy environments due to high common-mode transient immunity.
- Simplified design with a wide operating voltage range, accommodating various power supply configurations.
- Galvanic isolation provides safety and protection against high voltages and ground loops.
The ACPL-312T integrates several crucial functions into a single package, simplifying the design and reducing the overall component count. The desaturation detection circuit monitors the collector-emitter voltage of the IGBT/MOSFET and triggers a fault signal if it exceeds a pre-defined threshold. The UVLO circuit ensures that the IGBT/MOSFET is only switched on when the gate drive voltage is sufficient, preventing device damage due to insufficient gate voltage. The high output current capability allows for driving a wide range of IGBTs and MOSFETs, making it a versatile solution for various power inverter applications.