The ACMD-7409-TR1G is a product manufactured by Avago Technologies Limited. While specific detailed information is scarce without consulting the datasheet, based on common Avago Technologies' product lines, it's likely a surface-mount device intended for RF or microwave applications. Given the 'ACMD' prefix, it may be related to filters or duplexers used in wireless communication systems.
Applications
- Mobile communication devices (e.g., smartphones, tablets)
- Wireless base stations
- GPS receivers
- Satellite communication systems
- RF test equipment
Features
- Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
- Compact Size: Small form factor for space-constrained applications.
- High Performance: Optimized for specific frequency bands with low insertion loss and high rejection.
- Robust Design: Built to withstand harsh environmental conditions.
- Precise Filtering: Provides accurate signal filtering for improved system performance.
Benefits
- Improved Signal Quality: Reduces unwanted noise and interference for clearer signals.
- Enhanced System Performance: Optimizes signal transmission and reception for better overall performance.
- Reduced Size and Weight: Enables smaller and lighter electronic devices.
- Lower Power Consumption: Minimizes power loss for longer battery life.
- Cost-Effective Solution: Provides a reliable and high-performance filtering solution at a competitive price.
Additional Details
Due to the limited publicly available information, detailed specifications such as frequency range, insertion loss, return loss, and power handling capabilities cannot be definitively stated without consulting the official Avago Technologies datasheet. The 'TR1G' suffix likely indicates a specific tape and reel packaging configuration for automated assembly.
Engineers should refer to the official datasheet for the ACMD-7409-TR1G from Avago Technologies for complete electrical and mechanical specifications, application notes, and recommended soldering profiles. This will ensure proper component selection and reliable operation in the intended application.