EN
  • EN
  • DE

ACMD-6017-TR1

Part No ACMD-6017-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816476-ACMD-6017-TR1
Ultra Librarian 3D Model Ultra Librarian ACMD-6017-TR1 CAD Model

Description

The Avago Technologies ACMD-6017-TR1 is a high-performance common mode filter designed to suppress common mode noise in high-speed differential data lines. This filter is commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB 2.0/3.0 interfaces: Used to filter noise in USB data lines in computers, laptops, and peripherals.
  • HDMI interfaces: Employed in televisions, monitors, and media players to improve signal quality and reduce EMI.
  • Ethernet interfaces: Found in networking equipment, routers, and switches to filter common mode noise.
  • DisplayPort interfaces: Used in high-resolution displays and graphics cards to ensure signal integrity.
  • Mobile devices: Smartphones and tablets to reduce noise and improve signal quality.

Features

  • Common mode filter: Specifically designed to attenuate common mode noise.
  • High attenuation: Provides significant reduction in common mode noise across a wide frequency range.
  • Low insertion loss: Minimizes signal degradation and maintains signal integrity.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved signal integrity: Reduces noise and improves signal quality, ensuring reliable data transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to other electronic components.
  • Enhanced system performance: Improves the overall performance and reliability of electronic devices.
  • Easy to use: Simplifies the design and assembly process.
  • Cost-effective: Provides a high-performance noise filtering solution at a competitive price.

Additional Details

The ACMD-6017-TR1 is designed for high-speed differential data lines, making it suitable for applications requiring fast data transfer rates. It is packaged in a small surface mount package for efficient board mounting. This filter is RoHS compliant, ensuring it meets environmental standards. By reducing common mode noise, the ACMD-6017-TR1 ensures the proper functioning of sensitive electronic circuits.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess