EN
  • EN
  • DE

SUR532H

Part No SUR532H
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Epitaxial planar PNP silicon transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 349345-SUR532H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUR532H CAD Model

Description

The SUR532H is a surface-mount Schottky barrier rectifier diode produced by AUK Corp. It's designed for applications demanding efficient rectification, low forward voltage drop, and high-speed switching. The surface mount package allows for automated assembly, saving manufacturing time and cost.

Applications

  • DC-DC converters
  • High-frequency switching power supplies
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • Solar panel bypass diodes

Features

  • Low Forward Voltage Drop: Reduces power dissipation and increases overall efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Energy Efficiency: Reduces energy waste and lowers operating costs.
  • Compact Circuit Design: Allows for smaller and lighter electronic devices.
  • Enhanced Reliability: Ensures stable performance and longer lifespan.
  • Simplified Manufacturing: Streamlines the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: Complies with environmental standards for responsible manufacturing.

Technical Specifications

The SUR532H, as a Schottky diode, has specific electrical characteristics. Key specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): The highest reverse voltage the diode can withstand without breakdown.
  • Maximum Average Forward Rectified Current (IF(AV)): The maximum continuous forward current the diode can handle.
  • Maximum Forward Voltage (VF): The voltage drop across the diode when conducting forward current at a specified current level.
  • Maximum Reverse Current (IR): The leakage current when the diode is reverse biased at a specified voltage.
  • Operating Temperature Range: The temperature range within which the diode can operate safely and reliably.

Designers should consult the manufacturer's datasheet to get the precise specifications for the SUR532H before incorporating it into any circuit. The datasheet will contain detailed information about electrical characteristics, thermal properties, and reliability data. This ensures the diode is used within its rated limits and that the circuit performs as expected.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess