EN
  • EN
  • DE
  • IT

SUF1002

Part No SUF1002
Manufacturer AUK corp
Catalog Electronic Wholesale
Description Dual N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1262514-SUF1002
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUF1002 CAD Model

Description

The SUF1002 is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-frequency rectification and freewheeling applications, offering low forward voltage drop and fast reverse recovery time. The SUF1002 is ideal for use in switched-mode power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications

  • Switched-Mode Power Supplies (SMPS): Used as a rectifier in SMPS for efficient power conversion.
  • DC-DC Converters: Incorporated into DC-DC converters for voltage regulation and power conversion.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive load switching circuits.
  • Reverse Polarity Protection: Utilized to protect circuits from reverse polarity connections.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and improves high-frequency performance.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Leakage Current: Reduces power consumption in standby mode.
  • Surface Mount Device: Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Improved Power Efficiency: Low forward voltage drop and fast reverse recovery time reduce power losses.
  • Enhanced System Performance: Fast switching speed improves high-frequency performance.
  • Robust Operation: High surge current capability ensures reliable operation under transient conditions.
  • Reduced Power Consumption: Low leakage current minimizes power consumption in standby mode.
  • Simplified Assembly: Surface mount package simplifies manufacturing processes.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details

The SUF1002 Schottky Barrier Rectifier is characterized by its forward voltage (VF), reverse voltage (VR), and forward current (IF). The forward voltage is the voltage drop across the diode when it is conducting. The reverse voltage is the maximum voltage that can be applied in the reverse direction without causing breakdown. The forward current is the maximum current that the diode can conduct continuously. This diode is available in various surface-mount packages, making it suitable for automated assembly processes. It provides a reliable and efficient solution for rectification and freewheeling applications, contributing to the overall performance and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess