EN
  • EN
  • DE
  • IT

LT1097CN8#PBF

Part No LT1097CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 700KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 40pA
Voltage - Input Offset 10μV
Operating Supply Current 350μA
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 121281-LT1097CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1097CN8#PBF CAD Model

Description

Product Overview: LT1097CN8#PBF

The LT1097CN8#PBF is a high-performance, low power precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp features a trimmed input offset voltage, which makes it an excellent choice for applications requiring precise signal amplification and conditioning. The device is housed in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic circuits.

Key Features

  • Low Offset Voltage: The LT1097CN8#PBF boasts an input offset voltage of just 20 µV, which is ideal for precision applications.
  • Low Noise: With a low noise level of 0.6 µVp-p (0.1 Hz to 10 Hz), this operational amplifier is suitable for sensitive audio and instrumentation applications.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 0.8 MHz, allowing it to handle a wide range of frequencies without compromising on accuracy or performance.
  • Low Input Bias Current: The input bias current is minimized to 0.4 nA, which is beneficial for high impedance sensor applications and precision integrators.
  • Single Supply Operation: The LT1097CN8#PBF can operate from a single 4V to 36V supply or a dual ±2V to ±18V supply, providing flexibility in various circuit configurations.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 10,000 pF, which is useful for applications with reactive components.

Applications

The LT1097CN8#PBF is versatile and can be used in a wide array of applications, including:

  • High-precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and integrators
  • Buffer amplifiers for analog-to-digital converters (ADCs)
  • Professional audio equipment
  • Medical and healthcare instrumentation

With its exceptional balance of precision, power efficiency, and stability, the LT1097CN8#PBF from Linear Technology stands out as a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3404 $56.0424
14+ $7.6640 $107.2960
21+ $7.4245 $155.9145
28+ $7.1850 $201.1800
36+ $6.9455 $250.0380
49+ $6.2270 $305.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess