EN
  • EN
  • DE

STC4073F

Part No STC4073F
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344878-STC4073F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STC4073F CAD Model

Description

The STC4073F is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. TVS diodes are crucial components for safeguarding sensitive electronic circuits against voltage transients originating from sources like electrostatic discharge (ESD), electrical fast transients (EFT), lightning surges, and inductive switching. The STC4073F is designed to quickly clamp overvoltage conditions, diverting the excess current away from protected components and preventing damage or malfunction.

Applications

  • Communication Equipment: Protection for Ethernet ports, serial interfaces, and other communication lines in network devices, routers, and switches.
  • Industrial Automation: Safeguarding sensors, actuators, and control systems in industrial environments from voltage surges and ESD.
  • Consumer Electronics: Protecting input/output (I/O) ports, power supplies, and other sensitive circuitry in smartphones, tablets, laptops, and other consumer devices.
  • Automotive Electronics: Protecting vehicle ECUs (Electronic Control Units), infotainment systems, and other automotive electronics from transients generated by the vehicle's electrical system.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting sensitive circuitry from voltage surges and ESD.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Quickly clamps overvoltage conditions, minimizing the impact of transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Allows for use in space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Improved Product Performance: Ensures consistent performance by protecting sensitive circuitry from the effects of transient voltage events.
  • Compliance with Regulatory Standards: Helps meet industry standards for surge protection and ESD immunity.
  • Cost Savings: Reduces the need for repairs and replacements caused by transient voltage damage.

Typical specifications for the STC4073F include breakdown voltage, clamping voltage, peak pulse current, and capacitance. The device is generally available in surface-mount packages for ease of integration onto printed circuit boards. Its fast response time and low clamping voltage are critical for protecting sensitive downstream components from damage. It is crucial to refer to the manufacturer's datasheet for accurate electrical characteristics and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,510 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess