EN
  • EN
  • DE

SL431AM-AT

Part No SL431AM-AT
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 325343-SL431AM-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL431AM-AT CAD Model

Description

The SL431AM-AT is a precision adjustable shunt regulator manufactured by AUK Corp. It is designed to function as a stable voltage reference and can be used in a variety of applications requiring accurate voltage regulation. This three-terminal adjustable regulator offers excellent temperature stability and sharp turn-on characteristics, making it suitable for use in switching power supplies, voltage monitors, and error amplifiers.

Applications

  • Switching Power Supplies: Provides accurate voltage regulation in switching power supplies, ensuring stable output voltages.
  • Voltage Monitors: Used as a precision voltage reference in voltage monitoring circuits to detect over- or under-voltage conditions.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems, maintaining desired voltage levels.
  • Linear Regulators: Can be used in conjunction with external transistors to create high-current linear regulators.
  • Instrumentation: Provides a stable voltage reference for precision measurement and control instrumentation.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (typically 2.5V) to 36V using external resistors.
  • Low Dynamic Output Impedance: Provides stable voltage regulation even with varying load currents.
  • Sink Current Capability: Can sink currents from 1mA to 100mA, making it suitable for a wide range of applications.
  • Sharp Turn-On Characteristics: Ensures accurate and predictable switching behavior.
  • Temperature Stability: Offers excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Low Output Noise: Minimizes output voltage noise, providing a clean and stable voltage reference.

Benefits

  • Accurate Voltage Regulation: Provides a stable and accurate voltage reference for various electronic circuits.
  • Versatile Applications: Can be used in a wide range of applications requiring voltage regulation and monitoring.
  • Improved System Performance: Enhances the stability and reliability of electronic systems by providing a consistent voltage reference.
  • Cost-Effective Solution: Offers a cost-effective solution for precision voltage regulation compared to other alternatives.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal external components.

Additional Details

The SL431AM-AT is commonly available in a TO-92 package. The output voltage is determined by two external resistors connected as a voltage divider between the output, the reference pin, and ground. The reference voltage (Vref) is typically 2.5V. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including the operating temperature range, input voltage range, and recommended external component values. The 'AT' suffix usually indicates specific packaging or temperature grade, so consulting the datasheet is essential for proper application.

Proper layout techniques, such as minimizing trace lengths and using decoupling capacitors, can further improve the stability and performance of the SL431AM-AT in sensitive applications. Selecting appropriate resistor values for the voltage divider is also crucial to achieve the desired output voltage and ensure proper operation within the device's specified current range. Consider the tolerance of the resistors to maintain the accuracy of the desired voltage.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess