EN
  • EN
  • DE

SDB20100PI

Part No SDB20100PI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317454-SDB20100PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDB20100PI CAD Model

Description

The SDB20100PI is a Schottky Barrier Rectifier manufactured by AUK Corp. Designed for efficient rectification, this diode minimizes power loss with its low forward voltage drop and offers rapid switching speeds. This makes it well-suited for applications demanding high efficiency and fast response, such as power supplies and converters.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • High Frequency Power Inverters
  • DC-DC converters
  • Freewheeling diode for inductive loads
  • Reverse polarity protection circuits

Features:

  • Low Forward Voltage Drop: Significantly reduces power dissipation and enhances efficiency.
  • High Surge Current Capability: Withstands transient voltage spikes effectively.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Reliability: Ensures stable and consistent performance under demanding conditions.
  • PI Suffix: Indicates a specific packaging or performance characteristic (consult datasheet for details).

Benefits:

  • Improved Power Efficiency: Minimizes energy consumption in power conversion applications.
  • Enhanced System Stability: Provides reliable protection against overvoltage and reverse polarity.
  • Compact Design Possibilities: Allows for smaller and more efficient power supply designs due to reduced heat generation.
  • Reduced Thermal Stress: The low forward voltage drop minimizes heat dissipation, contributing to better thermal management.
  • Cost-Effective: Delivers a balance of performance, reliability, and affordability.

Technical Specifications:

Key parameters for the SDB20100PI include its peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). As these values can vary with temperature and other operating conditions, consulting the official AUK Corp datasheet is imperative for detailed specifications and application guidelines. The datasheet will also specify the package type, such as TO-220 or similar. The '20' in the name often suggests a 20 Ampere current rating, and '100' often refers to a 100V reverse voltage rating, but this must be verified via the datasheet.

The SDB20100PI is a preferred choice for designs prioritizing efficiency and robustness. Its combination of low forward voltage drop and fast switching characteristics makes it suitable for a variety of power electronic applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information before incorporating this device into any circuit.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess