EN
  • EN
  • DE

S7809P

Part No S7809P
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308082-S7809P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7809P CAD Model

Description

The S7809P is a positive voltage regulator manufactured by AUK Corp. It's a three-terminal regulator providing a stable 9V output voltage, commonly used in various electronic applications that require a regulated 9V supply. Voltage regulators are crucial for maintaining a consistent voltage level, preventing damage to sensitive components and ensuring reliable operation.

Applications

  • Microcontroller Power Supplies: Provides a stable 9V power source for microcontrollers and other digital logic circuits.
  • Operational Amplifier Power Supplies: Supplies a regulated 9V to operational amplifiers used in analog signal processing.
  • Relay Driving Circuits: Drives relays that require a 9V coil voltage for activation.
  • Sensor Power Supplies: Provides stable 9V power to sensors used in various measurement and control applications.
  • Battery Chargers: Used in battery charging circuits to regulate the charging voltage for 9V batteries.

Features

  • Fixed 9V Output Voltage: Provides a consistent and regulated 9V output.
  • Internal Thermal Overload Protection: Protects the regulator from damage caused by excessive heat.
  • Short-Circuit Protection: Protects the regulator and the circuit it powers from damage during short circuits.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within safe limits to prevent failure.
  • Minimal External Components Required: Simplifies circuit design by reducing the need for external components.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable operation of connected devices.
  • Protection Against Overheating: Prevents damage from excessive heat, enhancing the regulator's reliability.
  • Short-Circuit Resilience: Protects against short circuits, minimizing the risk of component failure and system downtime.
  • Simplified Circuit Design: Reduces design complexity and component count, making circuit implementation easier.
  • Cost-Effective Solution: Offers a cost-effective solution for achieving a regulated 9V power supply.

Additional Details

The S7809P may require a heat sink, especially when operating at higher input voltages or load currents, to dissipate heat effectively. A small difference (typically a few volts) between the input and output voltages is needed for proper regulation. The device is typically available in a TO-220 package. Refer to the AUK Corp datasheet for detailed specifications, including maximum input voltage, maximum output current, thermal resistance, and operating temperature range. It is commonly used in applications requiring a regulated 9V supply, such as powering small electronic devices, providing bias voltages in audio circuits, and in various industrial control systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess