The ATTINY44V-XU is an 8-bit AVR microcontroller from Microchip Technology (formerly Atmel). It is part of the tinyAVR family, designed for low-power applications requiring a small footprint and cost-effectiveness.
Applications:
- Sensor control
- Motor control
- Timer applications
- Lighting control
- Remote control systems
- Simple embedded systems
- Battery-powered devices
Features:
- AVR 8-bit RISC architecture.
- 4 KB of Flash memory.
- 256 bytes of SRAM.
- 256 bytes of EEPROM.
- 12 general-purpose I/O lines.
- 8-bit Timer/Counter with two PWM channels.
- 10-bit ADC (Analog-to-Digital Converter).
- Analog Comparator.
- USI (Universal Serial Interface) for SPI and I2C communication.
- Low power consumption.
- Operating voltage of 1.8V - 5.5V.
- Available in SOIC and QFN packages.
Benefits:
- Low power consumption makes it ideal for battery-powered applications.
- Small size and cost-effectiveness make it suitable for space-constrained and budget-sensitive designs.
- Rich set of peripherals allows for flexible system integration.
- Easy to program and debug using AVR development tools.
- Robust performance and reliability.
Additional Details:
The ATTINY44V-XU operates over a temperature range of -40°C to +85°C. The ADC has a resolution of 10 bits and can measure up to 11 analog input channels. The USI can be configured as either SPI or I2C master or slave. The device includes a watchdog timer for increased system reliability. It supports various power-saving modes including sleep mode and power-down mode. The AVR architecture is known for its efficient code execution and deterministic timing. The device is supported by Microchip's MPLAB X IDE and Atmel Studio development environments.