EN
  • EN
  • DE

ATMXT1189TC01-ATR

Part No ATMXT1189TC01-ATR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818034-ATMXT1189TC01-ATR
Ultra Librarian 3D Model Ultra Librarian ATMXT1189TC01-ATR CAD Model

Description

The ATMXT1189TC01-ATR is a maXTouch touchscreen controller from Microchip (formerly Atmel). It's designed to provide advanced touch functionality for displays in various applications, offering features like multi-touch, gesture recognition, and high accuracy.

Applications

  • Automotive touchscreens: Specifically designed for in-car infotainment systems, navigation displays, and climate control interfaces.
  • Industrial control panels: Provides a robust and reliable touch interface for industrial equipment and machinery.
  • Medical devices: Used in medical equipment requiring a precise and dependable touch interface.
  • Consumer electronics: Applications include tablets, smartphones, and other handheld devices.
  • Point-of-sale (POS) systems: Enables touch-based interaction for cash registers and payment terminals.

Features

  • maXTouch Technology: Offers advanced touch performance with multi-touch capabilities and gesture recognition.
  • High Accuracy: Provides precise touch detection for a seamless user experience.
  • Noise Immunity: Designed to operate reliably in noisy environments, such as automotive applications.
  • Glove Touch Support: Allows users to interact with the touchscreen while wearing gloves.
  • Water Rejection: Minimizes false touches due to water droplets on the screen.
  • Low Power Consumption: Optimizes power efficiency for battery-powered devices.
  • I2C/SPI Interface: Supports standard communication protocols for easy integration with microcontrollers.

Benefits

  • Enhanced User Experience: Provides a responsive and intuitive touch interface for a better user experience.
  • Reliable Performance: Delivers consistent and dependable touch detection in various operating conditions.
  • Robust Design: Withstands harsh environments, making it suitable for automotive and industrial applications.
  • Reduced Development Time: Simplifies integration with existing systems, accelerating product development.
  • Increased Functionality: Enables advanced features like gesture recognition and multi-touch input.

Additional Details

The ATMXT1189TC01-ATR typically requires external components, such as a touchscreen panel and a host microcontroller, for complete functionality. The device communicates with the host microcontroller via I2C or SPI. It's important to consult the Microchip datasheet for detailed specifications, including voltage requirements, operating temperature range, and pinout information. Software drivers and libraries are usually available from Microchip to facilitate integration and development.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess