EN
  • EN
  • DE

PI49FCT3807DQ

Part No PI49FCT3807DQ
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 156MHZ 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 156 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number 49FCT3807
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654803-PI49FCT3807DQ
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807DQ CAD Model

Description

Product Overview

The PI49FCT3807DQ from Diodes Incorporated is a high-performance clock buffer designed to address the needs of today's advanced digital systems. This device is a 1:10 clock buffer that provides a low-skew, low-jitter, and high fanout solution for distributing clock signals throughout a system. It is particularly well-suited for applications that require a large number of clock outputs with consistent timing characteristics.

Key Features

  • Low Skew: The PI49FCT3807DQ offers extremely low output-to-output skew, ensuring that clock signals are distributed uniformly to all connected components.
  • High Fanout: With a 1:10 fanout capability, this device can drive up to ten clock lines from a single source, making it ideal for complex digital systems.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Advanced CMOS Technology: Built using advanced CMOS technology, the PI49FCT3807DQ provides a low-power, high-speed operation which is critical for modern electronic devices.
  • Industrial Operating Temperature Range: The device is designed to operate reliably in a wide temperature range, making it suitable for industrial applications.

Applications

The PI49FCT3807DQ is versatile and can be used in a variety of applications, including:

  • Server and workstation clock distribution
  • Telecommunication systems
  • Networking equipment
  • Embedded systems
  • Signal integrity applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The PI49FCT3807DQ is manufactured under strict quality control processes, ensuring high reliability and performance consistency. This clock buffer is a testament to Diodes Incorporated's dedication to meeting the industry's high standards for electronic components.

Easy Integration

With its standard package and pinout configuration, the PI49FCT3807DQ can be easily integrated into existing designs, reducing time-to-market for system designers. The device's support for standard logic levels also ensures seamless compatibility with other components in the system.

In summary, the PI49FCT3807DQ from Diodes Incorporated is an excellent choice for systems that require a reliable, high-performance clock distribution solution. Its low skew, high fanout, and wide operating voltage range make it a versatile component suitable for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6115 $57.7840
39+ $2.9633 $115.5687
61+ $2.8708 $175.1188
84+ $2.7782 $233.3688
108+ $2.6855 $290.0340
144+ $2.4077 $346.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess