EN
  • EN
  • DE

ATMEGA169V

Part No ATMEGA169V
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 16K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149361-ATMEGA169V
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ATMEGA169V CAD Model

Description

The ATMEGA169V is a low-power AVR RISC-based microcontroller featuring 16KB of in-system self-programmable flash memory, 512 bytes EEPROM, 1KB SRAM, and a wide range of peripherals. It is designed for applications requiring low power consumption and a flexible architecture. The device achieves single-cycle instruction execution, allowing optimized code execution speeds while maintaining low power consumption.

Applications:

  • Automotive Applications: Used in car alarm systems and dashboard controls.
  • Remote Controls: Ideal for use in remote controls due to its low power consumption and integrated peripherals.
  • Industrial Control Systems: Employed in industrial automation and control applications.
  • Consumer Electronics: Suitable for various consumer electronic devices, such as toys and home appliances.
  • Embedded Systems: General-purpose microcontroller for various embedded system applications.

Features:

  • AVR RISC Architecture: High-performance AVR RISC architecture with single-cycle instruction execution.
  • Memory: 16KB in-system self-programmable flash memory, 512 bytes EEPROM, 1KB SRAM.
  • Peripherals: ADC, PWM, timers, UART, SPI, and other peripherals for versatile applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Operating Voltage: Operates at a voltage range suitable for embedded applications.
  • Interrupt Handling: Supports multiple interrupt sources for real-time applications.
  • Watchdog Timer: Integrated watchdog timer for increased system reliability.

Benefits:

  • High Performance: AVR RISC architecture ensures high-speed execution of instructions.
  • Low Power: Designed for low power operation, extending battery life in portable applications.
  • Flexibility: Rich set of peripherals enables versatile applications.
  • Ease of Programming: Simple and intuitive programming environment.
  • Robust Design: Designed for robust and reliable operation in harsh environments.

Additional Details:

The ATMEGA169V includes a brown-out detector and power-on reset circuitry for enhanced system reliability. It also supports in-system programming via the SPI interface. The device is available in various package options, including QFP and MLF. Its low-power features and integrated peripherals make it suitable for various applications, particularly in the automotive and consumer electronics fields.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess