The ATF1504ASV is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Microchip (formerly Atmel). It's designed for a wide range of logic integration applications, offering a flexible and efficient solution for implementing complex digital circuits.
Applications
- Address decoding in memory systems.
- Glue logic to connect different components in a digital system.
- State machine implementation for controlling sequential operations.
- Peripheral control in embedded systems.
- Interface bridging between different bus standards.
Features
- High Performance: Offers fast propagation delays, typically in the nanosecond range.
- Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
- In-System Programmability (ISP): Allows for easy reprogramming without removing the device from the circuit board.
- Flexible Architecture: Provides a versatile architecture for implementing a wide variety of logic functions.
- Input/Output (I/O) Pins: Offers a substantial number of I/O pins for connecting to external devices.
- Advanced Packaging: Available in various packages, including surface-mount options, for easy integration.
Benefits
- Reduced System Cost: Integrates multiple logic functions into a single device, reducing the number of components required.
- Improved System Performance: Fast propagation delays contribute to improved system performance.
- Increased Design Flexibility: Programmability allows for easy modification and adaptation of designs.
- Faster Time-to-Market: Simplifies design and reduces development time compared to discrete logic solutions.
- Reduced Board Space: Smaller package sizes and integrated functionality reduce board space requirements.
Additional Details
The ATF1504ASV CPLD typically utilizes EEPROM or Flash memory for configuration storage, providing non-volatile storage of the programmed logic. It's programmed using industry-standard programming tools and supports various programming languages, such as ABEL and VHDL. The device operates over a wide voltage range and offers robust protection features, such as overvoltage and electrostatic discharge (ESD) protection. Specific technical specifications, such as propagation delays, power consumption, and operating voltage range, are detailed in the manufacturer's datasheet.