EN
  • EN
  • DE

AT97SC3203-X550-1

Part No AT97SC3203-X550-1
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818001-AT97SC3203-X550-1
Ultra Librarian 3D Model Ultra Librarian AT97SC3203-X550-1 CAD Model

Description

The AT97SC3203-X550-1 is a Trusted Platform Module (TPM) security chip manufactured by Atmel (now Microchip Technology). It's designed to provide hardware-based security features for computer systems and embedded devices.

Applications:

  • Secure Boot: Ensures that only trusted software is loaded during system startup.
  • Drive Encryption: Protects sensitive data stored on hard drives and SSDs.
  • User Authentication: Provides secure storage for cryptographic keys and certificates used for user login.
  • Digital Rights Management (DRM): Implements DRM schemes to protect copyrighted content.
  • Platform Integrity: Verifies the integrity of the system's hardware and software configuration.

Features:

  • Hardware-based Security: Provides a secure environment for cryptographic operations.
  • Secure Key Storage: Stores cryptographic keys in a tamper-resistant manner.
  • Cryptographic Functions: Supports various cryptographic algorithms, including RSA, SHA-1, and SHA-256.
  • Random Number Generator (RNG): Generates high-quality random numbers for cryptographic purposes.
  • Tamper Detection: Detects and responds to physical tampering attempts.

Benefits:

  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Improved Data Integrity: Ensures that data is not corrupted or altered.
  • Stronger Authentication: Provides a more secure way to authenticate users and devices.
  • Compliance: Meets industry standards for security and data protection.
  • Hardware Root of Trust: Establishes a secure foundation for the entire system.

Additional Details:

The AT97SC3203-X550-1 adheres to the TPM 1.2 specification. It typically communicates with the host system via the LPC (Low Pin Count) bus. This TPM chip is commonly used in laptops, desktop computers, and embedded systems to provide a secure platform for various applications. The "X550-1" likely refers to specific configuration or packaging options. Consult the Microchip Technology (formerly Atmel) datasheet for detailed specifications and integration guidelines.

The TPM's secure storage and cryptographic capabilities make it a critical component in building secure systems and protecting sensitive data. It plays a vital role in ensuring the integrity and trustworthiness of computing platforms.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess