The AT93C86-10SI-S.7 serial EEPROM is specifically designed to deliver reliable and fast performance for a wide range of electronic systems. This 16Kb component caters to applications requiring stable power delivery at 2.7V.
Applications
- Data loggers
- Remote sensors
- Home automation systems
- Security devices
- IOT gadgets
Features and Benefits
- High Density: 16Kb of storage for various data applications
- Energy Efficient: Runs effectively within low voltage settings, optimizing battery life
- Wide Operating Temperature: Suitable for extreme conditions from -40°C to +85°C
- Durability: Endures up to 1 million write cycles for long-term reliability
- Slim Package: Integrated in a small 8-lead SOIC package for efficient use of PCB space
The component's slim design and reliable operations make it an ideal selection for evolving technology sectors that emphasize compact and efficient electronics.