The AT93C86-10SI-2.7 is a high-performance 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) optimized for data integrity, reliability, and low power consumption. This component operates at 2.7V, making it ideal for battery-powered applications.
Applications
- Automotive dashboards
- Industrial sensors
- Consumer electronics
- Medical devices
- Smart cards
Features and Benefits
- Memory Capacity: 16Kb with an organized structure for easy data retrieval
- Low Power Consumption: Operates efficiently at a voltage range from 2.7V to 5.5V
- Temperature Range: Withstands temperatures from -40°C to +85°C
- Data Integrity: Offers high endurance with 1 million write cycles
- Compact Design: Available in industry-standard 8-lead SOIC package
This EEPROM is known for its remarkable speed and efficiency, making it an excellent choice for applications that require fast and reliable data storage solutions.