Product Overview
The AT93C46E-SH-T EEPROM offers exceptional performance with its efficient energy management and robust data storage capabilities. It is particularly suited for applications requiring stable and long-term data retention.
Key Features and Benefits
- Energy-Efficient Design: Ensures long battery life in portable devices.
- Small Package Size: Facilitates easy integration into compact designs.
- Wide Voltage Range: Operable from 2.7V to 5.5V, suitable for various power designs.
- High Durability: Supports up to 1,000,000 write/erase cycles.
- Interoperability: Easily interfaces with numerous microcontroller architectures.
Applications
- Consumer electronics
- Diagnostics equipment
- Security systems
- Telecommunications
- Smart appliances
The AT93C46E-SH-T is crafted for developers who require a reliable and energy-conscious memory solution that meets the challenges of modern electronic devices.