The AT93C46C-10SC-2.5 is a 1Kbit serial electrically erasable and programmable read-only memory (EEPROM) utilizing a 3-wire serial interface. It is designed for low-voltage, low-power applications.
Applications:
- Consumer electronics: TVs, set-top boxes, audio equipment
- Automotive electronics: car radios, engine control units
- Industrial control systems
- Medical devices
- Identification and security devices
Features:
- Low-voltage operation: 2.5V only
- 1Kbit (128 x 8 or 64 x 16) EEPROM
- 3-wire serial interface
- Self-timed write cycle
- High reliability: 1,000,000 erase/write cycles
- Data retention: 100 years
- 8-lead SOIC package
Benefits:
- Low power consumption makes it suitable for battery-powered devices.
- Small package size saves board space.
- Easy to interface with microcontrollers using the 3-wire serial interface.
- High reliability ensures data integrity over a long period.
- Cost-effective solution for non-volatile memory storage.
Additional Details:
The AT93C46C-10SC-2.5 operates at a clock frequency of 1 MHz and has a typical write cycle time of 5 ms. It supports both block write and page write operations. The device is available in an 8-lead SOIC package. The operating temperature range is -40°C to +85°C. This EEPROM is often used for storing configuration data, serial numbers, and other non-volatile data in a variety of electronic systems. The 3-wire interface simplifies communication and reduces the number of pins required compared to parallel EEPROMs.