The AT91SAM9261 is a high-performance 32-bit ARM926EJ-S based microcontroller from Microchip (formerly Atmel). It's designed for embedded applications that require significant processing power, memory, and connectivity options.
Applications
- Industrial control systems
- Networking devices
- Point-of-sale (POS) terminals
- Automotive infotainment systems
- Home automation
Features
- ARM926EJ-S Core: Powerful 32-bit ARM processor with integrated MMU (Memory Management Unit) and DSP (Digital Signal Processing) extensions.
- High Clock Speed: Operates at a high clock frequency, typically around 200MHz.
- Integrated Memory Controllers: Supports external SDRAM, NAND Flash, and other memory devices.
- Multiple Communication Interfaces: Includes Ethernet, USB, UART, SPI, I2C, and CAN interfaces.
- LCD Controller: Integrated LCD controller for driving various display types.
- Advanced Power Management: Features power-saving modes to minimize power consumption.
- Real-Time Clock (RTC): Built-in RTC for timekeeping functionality.
Benefits
- High Performance: ARM926EJ-S core delivers excellent processing power for demanding applications.
- Flexible Memory Options: Supports a wide range of external memory types for data storage and program execution.
- Comprehensive Connectivity: Multiple communication interfaces enable easy integration with various peripherals and networks.
- Optimized for Embedded Systems: Integrated features and power management capabilities reduce system complexity and power consumption.
- Support for Operating Systems: Compatible with various embedded operating systems, such as Linux and FreeRTOS.
The AT91SAM9261 incorporates a full set of peripherals including timers, PWM controllers, and ADC/DAC converters. It offers a wide range of package options to suit different board layouts. The integrated MMU allows it to run sophisticated operating systems. The DSP extensions are beneficial for signal processing and multimedia applications. Detailed technical documentation and software development tools are available to facilitate application development.
This microcontroller is well-suited for applications requiring a balance of processing power, connectivity, and power efficiency. While designated as End-of-Life (EOL), it remains a capable solution for legacy systems and specific niche applications where its feature set is advantageous.