EN
  • EN
  • DE

AT89LP214

Part No AT89LP214
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 2K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148826-AT89LP214
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89LP214 CAD Model

Description

The Atmel AT89LP214 is a high-performance, low-power 8-bit microcontroller based on the 8051 architecture. This microcontroller incorporates a Flash memory for program storage, enabling easy system reprogramming. It's designed for applications requiring a balance of processing power and energy efficiency. Being marked as END-OF-LIFE, it's primarily found in legacy systems or applications where upgrades are not feasible or necessary.

Applications:

  • Industrial Control Systems: Used in basic control loops and automation processes.
  • Consumer Electronics: Implemented in older generations of appliances and remote controls.
  • Embedded Systems: Employed in various embedded applications where computational demands are moderate.
  • Legacy System Maintenance: Frequently found in maintaining or repairing older industrial equipment and electronics.

Features:

  • 8051 Core: Utilizes a standard 8051 instruction set for code compatibility.
  • Flash Memory: Incorporates on-chip Flash memory for program storage, enabling in-system programming.
  • RAM: Includes internal RAM for data storage and manipulation during operation.
  • I/O Ports: Offers a range of programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting applications.
  • Serial Communication: Supports serial communication interfaces such as UART for communication with other devices.
  • Interrupts: Provides interrupt capability for real-time event handling.

Benefits:

  • Cost-Effective: As an older generation microcontroller, it can be a cost-effective solution for certain legacy applications.
  • Wide Availability (potentially, but diminishing): While END-OF-LIFE, it may still be available from certain distributors or in existing equipment.
  • Familiar Architecture: Based on the widely known 8051 architecture, making it easy for engineers familiar with the platform to work with.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.

Additional Details:

The AT89LP214 typically operates at a clock frequency that is adequate for its intended applications. The Flash memory allows for easy updates and reprogramming, which was a key feature when it was actively produced. The device’s I/O ports can be configured for various input and output functionalities, providing flexibility in interfacing with external hardware components. The serial communication interface allows the microcontroller to communicate with other devices, such as sensors, actuators, and other microcontrollers. Due to its end-of-life status, designers should consider newer alternatives for new projects, but it remains relevant for maintaining existing systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4461 $57.8440
100+ $1.1862 $118.6200
155+ $1.1492 $178.1260
210+ $1.1123 $233.5830
270+ $1.0753 $290.3310
360+ $0.9644 $347.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess