EN
  • EN
  • DE

AT89C52-20PI

Part No AT89C52-20PI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Bit Microcontroller with 8K Bytes Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148807-AT89C52-20PI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C52-20PI CAD Model

Description

The AT89C52-20PI is a member of the Atmel 89 series, a popular family of 8-bit microcontrollers based on the MCS-51 architecture. This microcontroller offers a balance of performance and features, making it suitable for a wide range of embedded control applications. However, it is important to note that this part is categorized as END-OF-LIFE, meaning it is no longer actively manufactured or supported by Atmel (now Microchip Technology). Consequently, sourcing this component may be challenging, and alternative solutions should be considered for new designs.

Applications

  • Industrial Control Systems: Used in machinery control, process automation, and data acquisition.
  • Consumer Electronics: Found in appliances, remote controls, and toys.
  • Automotive Electronics: Employed in dashboard controls, engine management systems (older models), and security systems.
  • Embedded Systems: Suitable for applications requiring real-time control and data processing.
  • Robotics: Integrated into robot controllers for movement and sensor management.

Features

  • 8K Bytes of Flash Memory: Provides ample space for program storage.
  • 256 Bytes of RAM: Used for data storage and variable manipulation during program execution.
  • 32 Programmable I/O Lines: Enables interfacing with a variety of external devices and sensors.
  • Three 16-bit Timer/Counters: Facilitates precise timing and counting operations.
  • Full Duplex UART Serial Channel: Allows serial communication with other devices.
  • Six Interrupt Sources: Enables the microcontroller to respond to external events quickly.
  • Programmable Watchdog Timer: Enhances system reliability by detecting and recovering from program crashes.
  • Power-off Flag: Indicates whether the device has experienced a power failure.

Benefits

  • Versatile Architecture: The MCS-51 architecture is well-established and widely supported, making it easy to find resources and development tools.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flash Memory: Allows for easy program updates and modifications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Robust Performance: Provides reliable operation in harsh environments.

Additional Details

The AT89C52-20PI operates at a maximum clock frequency of 20 MHz. It requires a supply voltage of 5V. The operating temperature range is typically between -40°C and +85°C. Programming can be done through standard programmers compatible with the MCS-51 family. As an end-of-life product, consider newer Microchip microcontrollers as alternatives for future projects.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess