EN
  • EN
  • DE

AT88SC0104C-PI

Part No AT88SC0104C-PI
Manufacturer Atmel
Catalog Miscellaneous
Description CryptoMemory 1 Kbit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817979-AT88SC0104C-PI
Ultra Librarian 3D Model Ultra Librarian AT88SC0104C-PI CAD Model

Description

The AT88SC0104C-PI is a secure memory chip manufactured by Atmel (now Microchip Technology). It is a high-security, electrically erasable and programmable read-only memory (EEPROM) designed to protect sensitive data and prevent unauthorized access. This device incorporates sophisticated cryptographic algorithms and physical security measures to ensure the integrity and confidentiality of stored information.

Applications

  • Secure Storage: Ideal for storing cryptographic keys, digital certificates, and sensitive data.
  • Access Control: Used in access control systems to securely store user credentials and authentication data.
  • Secure Identification: Employed in secure identification cards and tokens for identity verification.
  • Anti-Counterfeiting: Utilized in anti-counterfeiting applications to protect valuable products from imitation.
  • Payment Systems: Integrated into payment systems to securely store transaction data and prevent fraud.

Features

  • 1024 Bytes of EEPROM: Provides a sufficient amount of memory for storing critical data.
  • Hardware Encryption: Implements advanced encryption algorithms to protect data from unauthorized access.
  • Mutual Authentication: Supports mutual authentication protocols to ensure secure communication between devices.
  • Anti-Tearing Protection: Prevents data corruption in case of power loss during write operations.
  • Write Protection: Offers write protection features to prevent accidental or malicious modification of data.
  • Security Logic: Incorporates security logic to detect and prevent tampering attempts.
  • High Endurance: Withstands a large number of write/erase cycles, ensuring long-term reliability.
  • SPI Interface: Communicates with microcontrollers and other devices via a standard SPI interface.

Benefits

  • Enhanced Security: Protects sensitive data from unauthorized access and tampering.
  • Data Integrity: Ensures the integrity and reliability of stored information.
  • Robust Protection: Provides robust protection against physical attacks and data breaches.
  • Easy Integration: Easily integrates into existing systems with minimal design effort.
  • Long-Term Reliability: Delivers long-term reliability and durability, ensuring the security of data over time.

Additional Details

The AT88SC0104C-PI operates within a specified voltage range (typically 2.7V to 5.5V) and temperature range. It is available in various package options, including DIP and SOIC. It adheres to industry security standards and certifications.

The specific endurance and data retention characteristics are detailed in the product datasheet. Proper handling and storage are essential to maintain the integrity and security of the chip.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess