The AT49F8011-70TC is an 8-megabit (1M x 8) CMOS flash memory device manufactured by Atmel. This memory is designed for applications needing non-volatile storage for code and data, with the added benefit of in-system reprogrammability. It is commonly used in embedded systems for storing firmware, configuration data, and other critical information.
Applications
- Embedded systems
- Microcontroller firmware storage
- Industrial control equipment
- Consumer electronics
- Networking equipment
Features
- 8-megabit (1M x 8) organization
- Fast access time: 70 ns
- Single 5V power supply
- Sector erase architecture
- Automatic write and erase protection
- CMOS technology for low power consumption
- Available in TSOP package
Benefits
- In-system reprogrammability allows for convenient firmware updates without removing the device.
- Fast access time enables quick data retrieval and program execution.
- Sector erase capability allows for efficient memory management by selectively erasing portions of the memory.
- Automatic write and erase protection prevents accidental data corruption.
- Low power consumption reduces power requirements and extends battery life in portable applications.
Additional Details
The AT49F8011-70TC features a sector erase architecture, allowing for selective erasure of individual memory sectors. This is particularly useful for applications where only a portion of the memory needs to be updated. It also includes automatic write and erase protection mechanisms to prevent accidental data corruption. The '70TC' suffix typically refers to the access time (70ns) and the package type (TSOP - Thin Small Outline Package). This type of flash memory is often used in applications where frequent updates are required or where non-volatile storage of configuration data is necessary.