The AT45DB161D is a 16-Megabit, 2.7-Volt Serial DataFlash memory manufactured by Atmel. It features a serial interface and is organized as 8192 pages of 528 bytes each. It offers a low voltage operation of 2.7V and high-speed clock frequency, making it suitable for portable and embedded applications requiring significant non-volatile storage. The DataFlash architecture provides high endurance and data retention capabilities.
Applications
- Data logging in portable devices
- Audio and video storage
- Image storage in digital cameras
- Firmware storage and over-the-air updates
- Embedded systems requiring non-volatile storage
Features
- Memory array: 16,777,216 bits (16 Mbit)
- Organization: 8192 pages x 528 bytes
- SPI Compatible Serial Interface
- Low Voltage Operation: 2.7V
- High-Speed Clock Frequency: Up to 66 MHz
- Two SRAM Data Buffers (528 Bytes each)
- Page Erase/Write Protection
- Low Power Consumption
- Endurance: 100,000 Program/Erase Cycles
- Data Retention: 20 years
Benefits
- Simplified interfacing with microcontrollers using SPI serial interface
- Low voltage operation for battery-powered applications
- High speed clock frequency enables rapid data transfer
- Dual SRAM buffers enhance data throughput and efficiency
- Page erase/write protection prevents accidental data corruption
- High endurance and data retention for long-term reliability
Technical Specifications
The AT45DB161D uses a standard SPI (Serial Peripheral Interface) for communication. It features page write, page erase, and sector erase operations. The device includes power-saving features to minimize power consumption in standby mode. It is typically available in surface-mount packages like SOIC, TSSOP, and VDFPN. The operating temperature range is generally -40°C to +85°C (industrial grade).