AT45DB041B-RC Flash Memory
The AT45DB041B-RC is a 4-megabit DataFlash memory ideal for embedding in sophisticated electronics devices. It is designed for high-speed, efficient data storage and retrieval, which makes it perfect for a wide range of applications.
- Applications: Consumer electronics, Digital cameras, Audio equipment, Microcontroller storage.
- Features: 4MB memory capacity, Serial Peripheral Interface (SPI) compatibility, Rapid data transfer rates, Low power consumption.
- Benefits: Enhanced data integrity with built-in error correction, Optimized for performance efficiency, Cost-effective storage solution.
- Voltage Range: 2.7V to 3.6V
- Page Program Time: 14 ms typical
- Endurance: 100,000 Write/Erase cycles