EN
  • EN
  • DE

AT45DB041B-CNC-2.5

Part No AT45DB041B-CNC-2.5
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-megabit 2.5-volt or 2.7-volt DataFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148478-AT45DB041B-CNC-2.5
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB041B-CNC-2.5 CAD Model

Description

The AT45DB041B-CNC-2.5 is a 4-Megabit (512 K x 8) Serial DataFlash memory device from Atmel (now Microchip Technology). It features a Serial Peripheral Interface (SPI) for communication. This memory is organized as 2048 pages of 256 bytes each and also contains two SRAM data buffers of 256 bytes each. The primary use for this device is the non-volatile storage of data and program code.

Applications:

  • Data Logging: Capturing and storing sensor data in industrial and environmental monitoring systems.
  • Audio Storage: Storing audio samples for voice recorders, playback devices, and musical instruments.
  • Image Storage: Holding image data for digital cameras and embedded vision systems.
  • Configuration Data: Storing system configuration parameters and calibration data.
  • Firmware Storage: Holding executable code and software updates for embedded devices.

Features:

  • 4-Megabit (512 K x 8) Memory: Provides ample storage capacity for data and code.
  • SPI Interface: Uses a standard SPI interface for simplified communication.
  • Low-Voltage Operation: Operates at 2.5V, reducing power consumption.
  • Two SRAM Data Buffers: Enhances data transfer rates with buffering.
  • Page Erase and Program: Offers efficient data management with page-level operations.
  • Software Data Protection: Provides a software mechanism to protect against accidental data corruption.

Benefits:

  • High Density Storage: Stores large amounts of data in a small package.
  • Easy Integration: Simplified communication with standard SPI interface.
  • Low Power Consumption: Ideal for battery-powered or low-power embedded systems.
  • Data Security: Prevents unintentional modifications to critical data.
  • Fast Data Access: SRAM buffers improve the read and write speeds.

Technical Specifications:

  • Memory Size: 4 Megabits (512 K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.5V
  • Clock Frequency: Up to 20 MHz
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOIC, VSOP

Note: The AT45DB041B-CNC-2.5 is marked as END-OF-LIFE. It is advisable to use newer memory devices from Microchip or other manufacturers for any new designs. Refer to the official datasheet for comprehensive technical information.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess