EN
  • EN
  • DE

AT32UC3A3256J-CTUR

Part No AT32UC3A3256J-CTUR
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA144
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713546-AT32UC3A3256J-CTUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256J-CTUR CAD Model

Description

The AT32UC3A3256J-CTUR is a high-performance 32-bit microcontroller based on the AVR32 UC3 architecture. Manufactured by Atmel (now Microchip Technology), it offers a rich set of peripherals and features suitable for a wide range of embedded applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Consumer Electronics: Found in devices like audio players, video recorders, and home appliances.
  • Automotive Electronics: Used in car entertainment systems, body control modules, and engine management systems.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking and Communication: Utilized in routers, switches, and wireless communication modules.

Features:

  • AVR32 UC3 Core: Based on a high-performance 32-bit RISC processor.
  • 256 KB Flash Memory: Provides ample storage for program code.
  • 64 KB SRAM: Offers sufficient memory for data storage and processing.
  • Extensive Peripheral Set: Includes USB, Ethernet, CAN, USART, SPI, I2C, and ADC.
  • Power Management: Features low-power modes for energy-efficient operation.
  • DMA Controller: Enables high-speed data transfer between peripherals and memory.
  • Interrupt Controller: Provides flexible interrupt handling capabilities.
  • Real-Time Clock (RTC): Allows for accurate timekeeping.
  • Advanced Encryption Standard (AES): Supports hardware-based encryption for secure communication.

Benefits:

  • High Performance: AVR32 UC3 core delivers excellent processing power for demanding applications.
  • Rich Peripheral Set: Extensive set of peripherals reduces the need for external components.
  • Energy Efficiency: Low-power modes minimize power consumption in battery-powered devices.
  • Flexible Connectivity: Supports a wide range of communication interfaces for easy integration.
  • Robust Security: Hardware-based encryption enhances data security.

Additional Details:

The AT32UC3A3256J-CTUR operates within a wide voltage range and is available in various package options. It supports various development tools and software libraries, simplifying application development. The microcontroller's memory map is well-defined, allowing for efficient memory management. The device also features a debug interface for easy debugging and programming. The microcontroller's clock system is highly configurable, allowing for precise timing control. The AT32UC3A3256J series is part of a larger family of AVR32 UC3 microcontrollers, offering a range of memory sizes and peripheral options to suit different application requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Genesys
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2387 $60.4774
5+ $24.8112 $124.0560
8+ $24.0359 $192.2872
10+ $23.2605 $232.6050
13+ $22.4852 $292.3076
18+ $20.1591 $362.8638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess