EN
  • EN
  • DE

AT28HC64B-70SC

Part No AT28HC64B-70SC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 64K 8K x 8 High Speed CMOS E2PROM with Page Write and Software Data Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148268-AT28HC64B-70SC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28HC64B-70SC CAD Model

Description

The AT28HC64B-70SC is a 64K (8K x 8) Parallel EEPROM manufactured by Atmel. It's known for its high performance, low power consumption, and reliable data storage. Being an EEPROM (Electrically Erasable Programmable Read-Only Memory), it allows for in-system electrical erasure and reprogramming, providing flexibility in applications requiring non-volatile memory that can be updated.

Applications

  • Embedded systems for storing configuration data
  • Industrial control systems
  • Data loggers
  • Consumer electronics, such as set-top boxes and personal computers
  • Program storage for microcontrollers

Features

  • Fast Access Time: 70 ns read access time for quick data retrieval.
  • Low Power Consumption: Active current of 40 mA and standby current of 100 μA.
  • High Endurance: 10,000 write cycles endurance rating.
  • Data Retention: Guaranteed data retention for 10 years.
  • Page Write Operation: Allows writing up to 64 bytes simultaneously, reducing write time.
  • Self-Timed Write Cycle: Simplifies the write process.
  • JEDEC Standard Pinout: Ensures compatibility with other memory devices.
  • TTL Compatibility: Fully TTL compatible I/O.

Benefits

  • Fast Data Access: The fast access time enhances the performance of systems requiring rapid data retrieval.
  • Low Power Consumption: The low power consumption makes it suitable for battery-powered applications.
  • Reliable Data Storage: High endurance and long data retention ensure data integrity over the product's lifetime.
  • Simplified Programming: The page write operation and self-timed write cycle simplify the programming process, reducing development time.
  • Easy Integration: JEDEC standard pinout and TTL compatibility simplify integration with existing systems.

Technical Specifications

Memory Size: 64K (8K x 8)

Access Time: 70 ns

Operating Voltage: 5V ± 10%

Operating Temperature: 0°C to +70°C

Active Current: 40 mA (typical)

Standby Current: 100 μA (typical)

Endurance: 10,000 write cycles

Data Retention: 10 years

Package: SC (SOIC)

The AT28HC64B-70SC is available in a surface-mount SOIC package for easy integration into modern PCB designs. Its robust features make it a reliable choice for various non-volatile memory applications.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess